Yageo USA RES 402K OHM 1/8W .5% SMD 0805 RT0805DRD07402KL

Description
RES 402Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 402Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/8W .5% SMD 0805 - RT0805DRD07402KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/8W .5% SMD 0805
RT0805DRD07402KL
RES 402K OHM 1/8W .5% SMD 0805 RT0805DRD07402KL
RES 402Kohm 1/8W .5% SMD 0805

RES 402Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2745-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2745-2-ND
Chip Resistor - Surface Mount 311-2745-2-ND
402 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

402 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2745-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2745-1-ND
Chip Resistor - Surface Mount 311-2745-1-ND
402 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

402 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2745-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2745-6-ND
Chip Resistor - Surface Mount 311-2745-6-ND
402 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

402 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07402KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07402KL
Chip Resistor - Surface Mount RT0805DRD07402KL
RES SMD 402K OHM 0.5% 1/8W 0805

RES SMD 402K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4010
Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4010
RES, 402K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 402K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4681
Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4681
RES, 402K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 402K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD07402KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD07402KL
Resistors - Chip Resistor - Surface Mount RT0805DRD07402KL
RES SMD 402K OHM 0.5% 1/8W 0805

RES SMD 402K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805DRD07402KL 311-2745-2-ND RT0805DRD07402KL 58AK4010 RT0805DRD07402KL
Product Name RES 402K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 402K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 402000 ohms 402000 ohms 402000 ohms 402000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details