Yageo USA RES 3.30K OHM 1/8W .5% SMD 0805 RT0805DRD073K3L

Description
RES 3.30Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 3.30Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/8W .5% SMD 0805 - RT0805DRD073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/8W .5% SMD 0805
RT0805DRD073K3L
RES 3.30K OHM 1/8W .5% SMD 0805 RT0805DRD073K3L
RES 3.30Kohm 1/8W .5% SMD 0805

RES 3.30Kohm 1/8W .5% SMD 0805

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1001259-RT0805DRD073K3L
Resistors - Chip Resistor - Surface Mount 1001259-RT0805DRD073K3L
Win Source Part Number: 1001259-RT0805DRD073 K3L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-2742-6,311-2742- 2,RT0805DRD073K3L-ND ,311-2742-1

Win Source Part Number: 1001259-RT0805DRD073K3L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-2742-6,311-2742-2,RT0805DRD073K3L-ND,311-2742-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2742-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2742-1-ND
Chip Resistor - Surface Mount 311-2742-1-ND
3.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2742-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2742-2-ND
Chip Resistor - Surface Mount 311-2742-2-ND
3.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2742-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2742-6-ND
Chip Resistor - Surface Mount 311-2742-6-ND
3.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-RT0805DRD073K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805DRD073K3L
SMD 8W Resistor 52-RT0805DRD073K3L
RES SMD 3.3K OHM 0.5% 1/8W 0805 Product overview: RT0805DRD073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805DRD073K3L can be used for catalog matching and distributor lookup.

RES SMD 3.3K OHM 0.5% 1/8W 0805 Product overview: RT0805DRD073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805DRD073K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD073K3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD073K3L
Resistors - Chip Resistor - Surface Mount RT0805DRD073K3L
RES SMD 3.3K OHM 0.5% 1/8W 0805

RES SMD 3.3K OHM 0.5% 1/8W 0805

Supplier's Site
RES SMD 3.3K OHM 0.5% 1/8W 0805 - 898-RT0805DRD073K3L - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.3K OHM 0.5% 1/8W 0805
898-RT0805DRD073K3L
RES SMD 3.3K OHM 0.5% 1/8W 0805 898-RT0805DRD073K3L
RES SMD 3.3K OHM 0.5% 1/8W 0805

RES SMD 3.3K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0805DRD073K3L 1001259-RT0805DRD073K3L 311-2742-1-ND 52-RT0805DRD073K3L RT0805DRD073K3L 898-RT0805DRD073K3L
Product Name RES 3.30K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 3.3K OHM 0.5% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details