Yageo USA Chip Resistor - Surface Mount RT0805DRD0739RL

Description
39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2741-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2741-1-ND
Chip Resistor - Surface Mount 311-2741-1-ND
39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2741-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2741-2-ND
Chip Resistor - Surface Mount 311-2741-2-ND
39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2741-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2741-6-ND
Chip Resistor - Surface Mount 311-2741-6-ND
39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 39.0 OHM 1/8W .5% SMD 0805 - RT0805DRD0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/8W .5% SMD 0805
RT0805DRD0739RL
RES 39.0 OHM 1/8W .5% SMD 0805 RT0805DRD0739RL
RES 39.0ohm 1/8W .5% SMD 0805

RES 39.0ohm 1/8W .5% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-2741-1-ND RT0805DRD0739RL
Product Name Chip Resistor - Surface Mount RES 39.0 OHM 1/8W .5% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details