Yageo USA Chip Resistor - Surface Mount RT0805DRD0734K8L

Description
34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2737-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2737-1-ND
Chip Resistor - Surface Mount 311-2737-1-ND
34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2737-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2737-2-ND
Chip Resistor - Surface Mount 311-2737-2-ND
34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2737-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2737-6-ND
Chip Resistor - Surface Mount 311-2737-6-ND
34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 34.8K OHM 1/8W .5% SMD 0805 - RT0805DRD0734K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W .5% SMD 0805
RT0805DRD0734K8L
RES 34.8K OHM 1/8W .5% SMD 0805 RT0805DRD0734K8L
RES 34.8Kohm 1/8W .5% SMD 0805

RES 34.8Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD0734K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0734K8L
Resistors - Chip Resistor - Surface Mount RT0805DRD0734K8L
RES SMD 34.8K OHM 0.5% 1/8W 0805

RES SMD 34.8K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0734K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0734K8L
Chip Resistor - Surface Mount RT0805DRD0734K8L
RES SMD 34.8K OHM 0.5% 1/8W 0805

RES SMD 34.8K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2737-1-ND RT0805DRD0734K8L RT0805DRD0734K8L RT0805DRD0734K8L
Product Name Chip Resistor - Surface Mount RES 34.8K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details