Yageo USA Chip Resistor - Surface Mount RT0805DRD07330RL

Description
RES SMD 330 OHM 0.5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 330 OHM 0.5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805DRD07330RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07330RLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD07330RLCT-ND
RES SMD 330 OHM 0.5% 1/8W 0805

RES SMD 330 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07330RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07330RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07330RLDKR-ND
RES SMD 330 OHM 0.5% 1/8W 0805

RES SMD 330 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07330RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07330RLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07330RLTR-ND
330 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 330 OHM 1/8W .5% SMD 0805 - RT0805DRD07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W .5% SMD 0805
RT0805DRD07330RL
RES 330 OHM 1/8W .5% SMD 0805 RT0805DRD07330RL
RES 330ohm 1/8W .5% SMD 0805

RES 330ohm 1/8W .5% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0805DRD07330RLCT-ND RT0805DRD07330RL
Product Name Chip Resistor - Surface Mount RES 330 OHM 1/8W .5% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers