Yageo USA RES 2.00K OHM 1/8W .5% SMD 0805 RT0805DRD072KL

Description
RES 2.00Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 2.00Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/8W .5% SMD 0805 - RT0805DRD072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W .5% SMD 0805
RT0805DRD072KL
RES 2.00K OHM 1/8W .5% SMD 0805 RT0805DRD072KL
RES 2.00Kohm 1/8W .5% SMD 0805

RES 2.00Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2731-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2731-2-ND
Chip Resistor - Surface Mount 311-2731-2-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2731-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2731-1-ND
Chip Resistor - Surface Mount 311-2731-1-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2731-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2731-6-ND
Chip Resistor - Surface Mount 311-2731-6-ND
2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD072KL
Chip Resistor - Surface Mount RT0805DRD072KL
RES SMD 2K OHM 0.5% 1/8W 0805

RES SMD 2K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 2K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8390
Res, 2K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8390
RES, 2K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2K OHM 0.5% 1/8W 0805 - 898-RT0805DRD072KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 0.5% 1/8W 0805
898-RT0805DRD072KL
RES SMD 2K OHM 0.5% 1/8W 0805 898-RT0805DRD072KL
RES SMD 2K OHM 0.5% 1/8W 0805

RES SMD 2K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805DRD072KL 311-2731-2-ND RT0805DRD072KL 58AK8390 898-RT0805DRD072KL
Product Name RES 2.00K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 2K OHM 0.5% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details