Yageo USA Chip Resistor - Surface Mount RT0805DRD072K7L

Description
2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2729-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2729-1-ND
Chip Resistor - Surface Mount 311-2729-1-ND
2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2729-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2729-2-ND
Chip Resistor - Surface Mount 311-2729-2-ND
2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2729-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2729-6-ND
Chip Resistor - Surface Mount 311-2729-6-ND
2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 2.70K OHM 1/8W .5% SMD 0805 - RT0805DRD072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W .5% SMD 0805
RT0805DRD072K7L
RES 2.70K OHM 1/8W .5% SMD 0805 RT0805DRD072K7L
RES 2.70Kohm 1/8W .5% SMD 0805

RES 2.70Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD072K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD072K7L
Resistors - Chip Resistor - Surface Mount RT0805DRD072K7L
RES SMD 2.7K OHM 0.5% 1/8W 0805

RES SMD 2.7K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD072K7L
Chip Resistor - Surface Mount RT0805DRD072K7L
RES SMD 2.7K OHM 0.5% 1/8W 0805

RES SMD 2.7K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6786
Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6786
RES, 2K7, 0.5%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.5%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2572
Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2572
RES, 2K7, 0.5%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.5%, 0.125W, THIN FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2729-1-ND RT0805DRD072K7L RT0805DRD072K7L RT0805DRD072K7L 59AK6786
Product Name Chip Resistor - Surface Mount RES 2.70K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details