Yageo USA RES 2.21K OHM 1/8W .5% SMD 0805 RT0805DRD072K21L

Description
RES 2.21Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W .5% SMD 0805 - RT0805DRD072K21L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W .5% SMD 0805
RT0805DRD072K21L
RES 2.21K OHM 1/8W .5% SMD 0805 RT0805DRD072K21L
RES 2.21Kohm 1/8W .5% SMD 0805

RES 2.21Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRD072K21LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD072K21LTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD072K21LTR-ND
2.21 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.21 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD072K21LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD072K21LCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD072K21LCT-ND
RES SMD 2.21K OHM 0.5% 1/8W 0805

RES SMD 2.21K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD072K21LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD072K21LDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD072K21LDKR-ND
RES SMD 2.21K OHM 0.5% 1/8W 0805

RES SMD 2.21K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD072K21L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD072K21L
Resistors - Chip Resistor - Surface Mount RT0805DRD072K21L
RES SMD 2.21K OHM 0.5% 1/8W 0805

RES SMD 2.21K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRD072K21L 13-RT0805DRD072K21LTR-ND RT0805DRD072K21L
Product Name RES 2.21K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2210 ohms 2210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1073655 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details