Yageo USA RES 274 OHM 1/8W .5% SMD 0805 RT0805DRD07274RL

Description
RES 274ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 274ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/8W .5% SMD 0805 - RT0805DRD07274RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/8W .5% SMD 0805
RT0805DRD07274RL
RES 274 OHM 1/8W .5% SMD 0805 RT0805DRD07274RL
RES 274ohm 1/8W .5% SMD 0805

RES 274ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2725-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2725-1-ND
Chip Resistor - Surface Mount 311-2725-1-ND
274 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2725-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2725-2-ND
Chip Resistor - Surface Mount 311-2725-2-ND
274 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2725-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2725-6-ND
Chip Resistor - Surface Mount 311-2725-6-ND
274 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD07274RL 311-2725-1-ND
Product Name RES 274 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers