Yageo USA RES 24.9 OHM 1/8W .5% SMD 0805 RT0805DRD0724R9L

Description
RES 24.9ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W .5% SMD 0805 - RT0805DRD0724R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W .5% SMD 0805
RT0805DRD0724R9L
RES 24.9 OHM 1/8W .5% SMD 0805 RT0805DRD0724R9L
RES 24.9ohm 1/8W .5% SMD 0805

RES 24.9ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2724-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2724-2-ND
Chip Resistor - Surface Mount 311-2724-2-ND
24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2724-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2724-1-ND
Chip Resistor - Surface Mount 311-2724-1-ND
24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2724-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2724-6-ND
Chip Resistor - Surface Mount 311-2724-6-ND
24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD0724R9L 311-2724-2-ND
Product Name RES 24.9 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers