Yageo USA RES 249K OHM 1/8W .5% SMD 0805 RT0805DRD07249KL

Description
RES 249Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 249Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W .5% SMD 0805 - RT0805DRD07249KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W .5% SMD 0805
RT0805DRD07249KL
RES 249K OHM 1/8W .5% SMD 0805 RT0805DRD07249KL
RES 249Kohm 1/8W .5% SMD 0805

RES 249Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2723-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2723-1-ND
Chip Resistor - Surface Mount 311-2723-1-ND
249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2723-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2723-2-ND
Chip Resistor - Surface Mount 311-2723-2-ND
249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2723-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2723-6-ND
Chip Resistor - Surface Mount 311-2723-6-ND
249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07249KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07249KL
Chip Resistor - Surface Mount RT0805DRD07249KL
RES SMD 249K OHM 0.5% 1/8W 0805

RES SMD 249K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD07249KL 311-2723-1-ND RT0805DRD07249KL
Product Name RES 249K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 249000 ohms 249000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details