Yageo USA RES 22.0K OHM 1/8W .5% SMD 0805 RT0805DRD0722KL

Description
RES 22.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 22.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/8W .5% SMD 0805
RT0805DRD0722KL
RES 22.0K OHM 1/8W .5% SMD 0805 RT0805DRD0722KL
RES 22.0Kohm 1/8W .5% SMD 0805

RES 22.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2721-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2721-2-ND
Chip Resistor - Surface Mount 311-2721-2-ND
22 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 22K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2573
Res, 22K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2573
RES, 22K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD0722KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0722KL
Resistors - Chip Resistor - Surface Mount RT0805DRD0722KL
RES SMD 22K OHM 0.5% 1/8W 0805

RES SMD 22K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRD0722KL 311-2721-2-ND 59AK2573 RT0805DRD0722KL
Product Name RES 22.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 22K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details