Yageo USA Chip Resistor - Surface Mount RT0805DRD0720RL

Description
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5003TR-ND
Chip Resistor - Surface Mount YAG5003TR-ND
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5003CT-ND
Chip Resistor - Surface Mount YAG5003CT-ND
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5003DKR-ND
Chip Resistor - Surface Mount YAG5003DKR-ND
20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 20.0 OHM 1/8W .5% SMD 0805 - RT0805DRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/8W .5% SMD 0805
RT0805DRD0720RL
RES 20.0 OHM 1/8W .5% SMD 0805 RT0805DRD0720RL
RES 20.0ohm 1/8W .5% SMD 0805

RES 20.0ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0720RL
Chip Resistor - Surface Mount RT0805DRD0720RL
RES SMD 20 OHM 0.5% 1/8W 0805

RES SMD 20 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 20R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0520
Res, 20R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0520
RES, 20R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG5003TR-ND RT0805DRD0720RL RT0805DRD0720RL 59AK0520
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 20R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details