Yageo USA RES 20.0K OHM 1/8W .5% SMD 0805 RT0805DRD0720KL

Description
RES 20.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 20.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/8W .5% SMD 0805
RT0805DRD0720KL
RES 20.0K OHM 1/8W .5% SMD 0805 RT0805DRD0720KL
RES 20.0Kohm 1/8W .5% SMD 0805

RES 20.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2720-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2720-1-ND
Chip Resistor - Surface Mount 311-2720-1-ND
20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2720-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2720-6-ND
Chip Resistor - Surface Mount 311-2720-6-ND
20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2720-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2720-2-ND
Chip Resistor - Surface Mount 311-2720-2-ND
20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 20K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4680
Res, 20K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4680
RES, 20K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805DRD0720KL 311-2720-1-ND 59AK4680
Product Name RES 20.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 20K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers