Yageo USA RES 200K OHM 1/8W .5% SMD 0805 RT0805DRD07200KL

Description
RES 200Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 200Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W .5% SMD 0805 - RT0805DRD07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .5% SMD 0805
RT0805DRD07200KL
RES 200K OHM 1/8W .5% SMD 0805 RT0805DRD07200KL
RES 200Kohm 1/8W .5% SMD 0805

RES 200Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2718-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2718-6-ND
Chip Resistor - Surface Mount 311-2718-6-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2718-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2718-1-ND
Chip Resistor - Surface Mount 311-2718-1-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2718-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2718-2-ND
Chip Resistor - Surface Mount 311-2718-2-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07200KL
Chip Resistor - Surface Mount RT0805DRD07200KL
RES SMD 200K OHM 0.5% 1/8W 0805

RES SMD 200K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6427
Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6427
RES, 200K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805DRD07200KL 311-2718-6-ND RT0805DRD07200KL 58AK6427
Product Name RES 200K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details