Yageo USA RES 1.82K OHM 1/8W .5% SMD 0805 RT0805DRD071K82L

Description
RES 1.82Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 1.82Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/8W .5% SMD 0805 - RT0805DRD071K82L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W .5% SMD 0805
RT0805DRD071K82L
RES 1.82K OHM 1/8W .5% SMD 0805 RT0805DRD071K82L
RES 1.82Kohm 1/8W .5% SMD 0805

RES 1.82Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD071K82L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD071K82L-ND
Chip Resistor - Surface Mount RT0805DRD071K82L-ND
1.82 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.82 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD071K82L RT0805DRD071K82L-ND
Product Name RES 1.82K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details