Yageo USA RES 180 OHM 1/8W .5% SMD 0805 RT0805DRD07180RL

Description
RES 180ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 180ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/8W .5% SMD 0805 - RT0805DRD07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/8W .5% SMD 0805
RT0805DRD07180RL
RES 180 OHM 1/8W .5% SMD 0805 RT0805DRD07180RL
RES 180ohm 1/8W .5% SMD 0805

RES 180ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRD07180RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07180RLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD07180RLCT-ND
RES SMD 180 OHM 0.5% 1/8W 0805

RES SMD 180 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07180RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07180RLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07180RLTR-ND
180 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07180RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07180RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07180RLDKR-ND
RES SMD 180 OHM 0.5% 1/8W 0805

RES SMD 180 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD07180RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD07180RL
Resistors - Chip Resistor - Surface Mount RT0805DRD07180RL
RES SMD 180 OHM 0.5% 1/8W 0805

RES SMD 180 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRD07180RL 13-RT0805DRD07180RLCT-ND RT0805DRD07180RL
Product Name RES 180 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details