Yageo USA RES 16.0K OHM 1/8W .5% SMD 0805 RT0805DRD0716KL

Description
RES 16.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 16.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0716KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/8W .5% SMD 0805
RT0805DRD0716KL
RES 16.0K OHM 1/8W .5% SMD 0805 RT0805DRD0716KL
RES 16.0Kohm 1/8W .5% SMD 0805

RES 16.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0716KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0716KL-ND
Chip Resistor - Surface Mount RT0805DRD0716KL-ND
16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD0716KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0716KL
Chip Resistor - Surface Mount RT0805DRD0716KL
RES SMD 16K OHM 0.5% 1/8W 0805

RES SMD 16K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD0716KL RT0805DRD0716KL-ND RT0805DRD0716KL
Product Name RES 16.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16000 ohms 16000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details