Yageo USA RES 16.2K OHM 1/8W .5% SMD 0805 RT0805DRD0716K2L

Description
RES 16.2Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W .5% SMD 0805 - RT0805DRD0716K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W .5% SMD 0805
RT0805DRD0716K2L
RES 16.2K OHM 1/8W .5% SMD 0805 RT0805DRD0716K2L
RES 16.2Kohm 1/8W .5% SMD 0805

RES 16.2Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0716K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0716K2L-ND
Chip Resistor - Surface Mount RT0805DRD0716K2L-ND
16.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD0716K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0716K2L
Chip Resistor - Surface Mount RT0805DRD0716K2L
RES SMD 16.2K OHM 0.5% 1/8W 0805

RES SMD 16.2K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD0716K2L RT0805DRD0716K2L-ND RT0805DRD0716K2L
Product Name RES 16.2K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16200 ohms 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details