Yageo USA RES 14.0K OHM 1/8W .5% SMD 0805 RT0805DRD0714KL

Description
RES 14.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 14.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0714KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/8W .5% SMD 0805
RT0805DRD0714KL
RES 14.0K OHM 1/8W .5% SMD 0805 RT0805DRD0714KL
RES 14.0Kohm 1/8W .5% SMD 0805

RES 14.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2705-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2705-2-ND
Chip Resistor - Surface Mount 311-2705-2-ND
14 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2705-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2705-1-ND
Chip Resistor - Surface Mount 311-2705-1-ND
14 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2705-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2705-6-ND
Chip Resistor - Surface Mount 311-2705-6-ND
14 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD0714KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0714KL
Resistors - Chip Resistor - Surface Mount RT0805DRD0714KL
RES SMD 14K OHM 0.5% 1/8W 0805

RES SMD 14K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0714KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0714KL
Chip Resistor - Surface Mount RT0805DRD0714KL
RES SMD 14K OHM 0.5% 1/8W 0805

RES SMD 14K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRD0714KL 311-2705-2-ND RT0805DRD0714KL RT0805DRD0714KL
Product Name RES 14.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details