14.3 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 14.3Kohm 1/8W .5% SMD 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0805DRD0714K3L-ND | RT0805DRD0714K3L |
| Product Name | Chip Resistor - Surface Mount | RES 14.3K OHM 1/8W .5% SMD 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |