140 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 140Kohm 1/8W .5% SMD 0805
RES SMD 140K OHM 0.5% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0805DRD07140KL-ND | RT0805DRD07140KL | RT0805DRD07140KL |
| Product Name | Chip Resistor - Surface Mount | RES 140K OHM 1/8W .5% SMD 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |