Yageo USA RES 133 OHM 1/8W .5% SMD 0805 RT0805DRD07133RL

Description
RES 133ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 133ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/8W .5% SMD 0805 - RT0805DRD07133RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/8W .5% SMD 0805
RT0805DRD07133RL
RES 133 OHM 1/8W .5% SMD 0805 RT0805DRD07133RL
RES 133ohm 1/8W .5% SMD 0805

RES 133ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2704-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2704-1-ND
Chip Resistor - Surface Mount 311-2704-1-ND
133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2704-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2704-2-ND
Chip Resistor - Surface Mount 311-2704-2-ND
133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

133 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07133RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07133RL
Chip Resistor - Surface Mount RT0805DRD07133RL
RES SMD 133 OHM 0.5% 1/8W 0805

RES SMD 133 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD07133RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD07133RL
Resistors - Chip Resistor - Surface Mount RT0805DRD07133RL
RES SMD 133 OHM 0.5% 1/8W 0805

RES SMD 133 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805DRD07133RL 311-2704-1-ND RT0805DRD07133RL RT0805DRD07133RL
Product Name RES 133 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details