Yageo USA RES 12.0 OHM 1/8W .5% SMD 0805 RT0805DRD0712RL

Description
RES 12.0ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 12.0ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/8W .5% SMD 0805 - RT0805DRD0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/8W .5% SMD 0805
RT0805DRD0712RL
RES 12.0 OHM 1/8W .5% SMD 0805 RT0805DRD0712RL
RES 12.0ohm 1/8W .5% SMD 0805

RES 12.0ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0712RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0712RL-ND
Chip Resistor - Surface Mount RT0805DRD0712RL-ND
12 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD0712RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0712RL
Chip Resistor - Surface Mount RT0805DRD0712RL
RES SMD 12 OHM 0.5% 1/8W 0805

RES SMD 12 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD0712RL RT0805DRD0712RL-ND RT0805DRD0712RL
Product Name RES 12.0 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details