Yageo USA RES 120K OHM 1/8W .5% SMD 0805 RT0805DRD07120KL

Description
RES 120Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 120Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W .5% SMD 0805 - RT0805DRD07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W .5% SMD 0805
RT0805DRD07120KL
RES 120K OHM 1/8W .5% SMD 0805 RT0805DRD07120KL
RES 120Kohm 1/8W .5% SMD 0805

RES 120Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2702-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2702-6-ND
Chip Resistor - Surface Mount 311-2702-6-ND
120 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2702-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2702-2-ND
Chip Resistor - Surface Mount 311-2702-2-ND
120 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2702-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2702-1-ND
Chip Resistor - Surface Mount 311-2702-1-ND
120 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD07120KL 311-2702-6-ND
Product Name RES 120K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 120000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details