Yageo USA RES 11.0K OHM 1/8W .5% SMD 0805 RT0805DRD0711KL

Description
RES 11.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 11.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/8W .5% SMD 0805
RT0805DRD0711KL
RES 11.0K OHM 1/8W .5% SMD 0805 RT0805DRD0711KL
RES 11.0Kohm 1/8W .5% SMD 0805

RES 11.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0711KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0711KL-ND
Chip Resistor - Surface Mount RT0805DRD0711KL-ND
11 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD0711KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0711KL
Chip Resistor - Surface Mount RT0805DRD0711KL
RES SMD 11K OHM 0.5% 1/8W 0805

RES SMD 11K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD0711KL RT0805DRD0711KL-ND RT0805DRD0711KL
Product Name RES 11.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 11000 ohms 11000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data