Yageo USA RES 115 OHM 1/8W .5% SMD 0805 RT0805DRD07115RL

Description
RES 115ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 115ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/8W .5% SMD 0805 - RT0805DRD07115RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/8W .5% SMD 0805
RT0805DRD07115RL
RES 115 OHM 1/8W .5% SMD 0805 RT0805DRD07115RL
RES 115ohm 1/8W .5% SMD 0805

RES 115ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD07115RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD07115RL-ND
Chip Resistor - Surface Mount RT0805DRD07115RL-ND
115 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD07115RL RT0805DRD07115RL-ND
Product Name RES 115 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 115 ohms 115 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers