Yageo USA Chip Resistor - Surface Mount RT0805DRD0710RL

Description
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2700-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2700-2-ND
Chip Resistor - Surface Mount 311-2700-2-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2700-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2700-6-ND
Chip Resistor - Surface Mount 311-2700-6-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2700-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2700-1-ND
Chip Resistor - Surface Mount 311-2700-1-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 10.0 OHM 1/8W .5% SMD 0805 - RT0805DRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W .5% SMD 0805
RT0805DRD0710RL
RES 10.0 OHM 1/8W .5% SMD 0805 RT0805DRD0710RL
RES 10.0ohm 1/8W .5% SMD 0805

RES 10.0ohm 1/8W .5% SMD 0805

Supplier's Site
Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4678
Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4678
RES, 10R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805DRD0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0710RL
Chip Resistor - Surface Mount RT0805DRD0710RL
RES SMD 10 OHM 0.5% 1/8W 0805

RES SMD 10 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2700-2-ND RT0805DRD0710RL 59AK4678 RT0805DRD0710RL
Product Name Chip Resistor - Surface Mount RES 10.0 OHM 1/8W .5% SMD 0805 Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details