Yageo USA RES 10.5K OHM 1/8W .5% SMD 0805 RT0805DRD0710K5L

Description
RES 10.5Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 10.5Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/8W .5% SMD 0805 - RT0805DRD0710K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/8W .5% SMD 0805
RT0805DRD0710K5L
RES 10.5K OHM 1/8W .5% SMD 0805 RT0805DRD0710K5L
RES 10.5Kohm 1/8W .5% SMD 0805

RES 10.5Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0710K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0710K5L-ND
Chip Resistor - Surface Mount RT0805DRD0710K5L-ND
10.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD0710K5L RT0805DRD0710K5L-ND
Product Name RES 10.5K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 10500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details