Yageo USA RES 100 OHM 1/8W .5% SMD 0805 RT0805DRD07100RL

Description
RES 100ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 100ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .5% SMD 0805 - RT0805DRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .5% SMD 0805
RT0805DRD07100RL
RES 100 OHM 1/8W .5% SMD 0805 RT0805DRD07100RL
RES 100ohm 1/8W .5% SMD 0805

RES 100ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2698-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2698-2-ND
Chip Resistor - Surface Mount 311-2698-2-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2698-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2698-1-ND
Chip Resistor - Surface Mount 311-2698-1-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2698-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2698-6-ND
Chip Resistor - Surface Mount 311-2698-6-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07100RL
Chip Resistor - Surface Mount RT0805DRD07100RL
RES SMD 100 OHM 0.5% 1/8W 0805

RES SMD 100 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
RES SMD 100 OHM 0.5% 1/8W 0805 - 898-RT0805DRD07100RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 0.5% 1/8W 0805
898-RT0805DRD07100RL
RES SMD 100 OHM 0.5% 1/8W 0805 898-RT0805DRD07100RL
RES SMD 100 OHM 0.5% 1/8W 0805

RES SMD 100 OHM 0.5% 1/8W 0805

Supplier's Site
Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4529
Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4529
RES, 100R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805DRD07100RL 311-2698-2-ND RT0805DRD07100RL 898-RT0805DRD07100RL 49AK4529
Product Name RES 100 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 100 OHM 0.5% 1/8W 0805 Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data