Yageo USA RES 56.0 OHM 1/8W .25% SMD 0805 RT0805CRE0756RL

Description
RES 56.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 56.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/8W .25% SMD 0805 - RT0805CRE0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/8W .25% SMD 0805
RT0805CRE0756RL
RES 56.0 OHM 1/8W .25% SMD 0805 RT0805CRE0756RL
RES 56.0ohm 1/8W .25% SMD 0805

RES 56.0ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRE0756RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRE0756RL-ND
Chip Resistor - Surface Mount RT0805CRE0756RL-ND
56 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRE0756RL RT0805CRE0756RL-ND
Product Name RES 56.0 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 56 ohms 56 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details