47 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 47.0Kohm 1/8W .25% SMD 0805
RES SMD 47K OHM 0.25% 1/8W 0805
RES SMD 47K OHM 0.25% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0805CRE0747KL-ND | RT0805CRE0747KL | 898-RT0805CRE0747KL | RT0805CRE0747KL |
| Product Name | Chip Resistor - Surface Mount | RES 47.0K OHM 1/8W .25% SMD 0805 | RES SMD 47K OHM 0.25% 1/8W 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |