Yageo USA RES 453 OHM 1/8W .25% SMD 0805 RT0805CRE07453RL

Description
RES 453ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 453ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/8W .25% SMD 0805 - RT0805CRE07453RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/8W .25% SMD 0805
RT0805CRE07453RL
RES 453 OHM 1/8W .25% SMD 0805 RT0805CRE07453RL
RES 453ohm 1/8W .25% SMD 0805

RES 453ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRE07453RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRE07453RL-ND
Chip Resistor - Surface Mount RT0805CRE07453RL-ND
453 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

453 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRE07453RL RT0805CRE07453RL-ND
Product Name RES 453 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 453 ohms 453 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers