Yageo USA RES 191K OHM 1/8W .25% SMD 0805 RT0805CRE07191KL

Description
RES 191Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 191Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/8W .25% SMD 0805 - RT0805CRE07191KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W .25% SMD 0805
RT0805CRE07191KL
RES 191K OHM 1/8W .25% SMD 0805 RT0805CRE07191KL
RES 191Kohm 1/8W .25% SMD 0805

RES 191Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRE07191KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRE07191KL-ND
Chip Resistor - Surface Mount RT0805CRE07191KL-ND
191 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

191 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRE07191KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRE07191KL
Chip Resistor - Surface Mount RT0805CRE07191KL
RES SMD 191K OHM 0.25% 1/8W 0805

RES SMD 191K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRE07191KL RT0805CRE07191KL-ND RT0805CRE07191KL
Product Name RES 191K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 191000 ohms 191000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details