Yageo USA RES 75.0K OHM 1/8W .25% SMD 0805 RT0805CRD0775KL

Description
RES 75.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 75.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/8W .25% SMD 0805 - RT0805CRD0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/8W .25% SMD 0805
RT0805CRD0775KL
RES 75.0K OHM 1/8W .25% SMD 0805 RT0805CRD0775KL
RES 75.0Kohm 1/8W .25% SMD 0805

RES 75.0Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0775KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0775KL-ND
Chip Resistor - Surface Mount RT0805CRD0775KL-ND
75 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRD0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD0775KL
Chip Resistor - Surface Mount RT0805CRD0775KL
RES SMD 75K OHM 0.25% 1/8W 0805

RES SMD 75K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD0775KL RT0805CRD0775KL-ND RT0805CRD0775KL
Product Name RES 75.0K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data