Yageo USA RES 576 OHM 1/8W .25% SMD 0805 RT0805CRD07576RL

Description
RES 576ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 576ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/8W .25% SMD 0805 - RT0805CRD07576RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/8W .25% SMD 0805
RT0805CRD07576RL
RES 576 OHM 1/8W .25% SMD 0805 RT0805CRD07576RL
RES 576ohm 1/8W .25% SMD 0805

RES 576ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07576RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07576RL-ND
Chip Resistor - Surface Mount RT0805CRD07576RL-ND
576 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

576 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD07576RL RT0805CRD07576RL-ND
Product Name RES 576 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 576 ohms 576 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data