Yageo USA RES 560 OHM 1/8W .25% SMD 0805 RT0805CRD07560RL

Description
RES 560ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 560ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/8W .25% SMD 0805 - RT0805CRD07560RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/8W .25% SMD 0805
RT0805CRD07560RL
RES 560 OHM 1/8W .25% SMD 0805 RT0805CRD07560RL
RES 560ohm 1/8W .25% SMD 0805

RES 560ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07560RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07560RL-ND
Chip Resistor - Surface Mount RT0805CRD07560RL-ND
560 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

560 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRD07560RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD07560RL
Chip Resistor - Surface Mount RT0805CRD07560RL
RES SMD 560 OHM 0.25% 1/8W 0805

RES SMD 560 OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD07560RL RT0805CRD07560RL-ND RT0805CRD07560RL
Product Name RES 560 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details