Yageo USA RES 4.75K OHM 1/8W .25% SMD 0805 RT0805CRD074K75L

Description
RES 4.75Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W .25% SMD 0805 - RT0805CRD074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W .25% SMD 0805
RT0805CRD074K75L
RES 4.75K OHM 1/8W .25% SMD 0805 RT0805CRD074K75L
RES 4.75Kohm 1/8W .25% SMD 0805

RES 4.75Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD074K75L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD074K75L-ND
Chip Resistor - Surface Mount RT0805CRD074K75L-ND
4.75 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD074K75L RT0805CRD074K75L-ND
Product Name RES 4.75K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4750 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details