Yageo USA RES 47.0K OHM 1/8W .25% SMD 0805 RT0805CRD0747KL

Description
RES 47.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W .25% SMD 0805 - RT0805CRD0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W .25% SMD 0805
RT0805CRD0747KL
RES 47.0K OHM 1/8W .25% SMD 0805 RT0805CRD0747KL
RES 47.0Kohm 1/8W .25% SMD 0805

RES 47.0Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0747KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0747KL-ND
Chip Resistor - Surface Mount RT0805CRD0747KL-ND
47 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805CRD0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD0747KL
Chip Resistor - Surface Mount RT0805CRD0747KL
RES SMD 47K OHM 0.25% 1/8W 0805

RES SMD 47K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805CRD0747KL RT0805CRD0747KL-ND RT0805CRD0747KL
Product Name RES 47.0K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details