Yageo USA RES 42.2K OHM 1/8W .25% SMD 0805 RT0805CRD0742K2L

Description
RES 42.2Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 42.2Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/8W .25% SMD 0805 - RT0805CRD0742K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/8W .25% SMD 0805
RT0805CRD0742K2L
RES 42.2K OHM 1/8W .25% SMD 0805 RT0805CRD0742K2L
RES 42.2Kohm 1/8W .25% SMD 0805

RES 42.2Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0742K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0742K2L-ND
Chip Resistor - Surface Mount RT0805CRD0742K2L-ND
42.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

42.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo - 59AK4676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo
59AK4676
Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo 59AK4676
RES, 42K2, 0.25%, 0.125W, THIN FILM/0805; Resistance:42.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 42K2, 0.25%, 0.125W, THIN FILM/0805; Resistance:42.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo - 58AK4008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo
58AK4008
Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo 58AK4008
RES, 42K2, 0.25%, 0.125W, THIN FILM/0805; Resistance:42.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 42K2, 0.25%, 0.125W, THIN FILM/0805; Resistance:42.2kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805CRD0742K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD0742K2L
Chip Resistor - Surface Mount RT0805CRD0742K2L
RES SMD 42.2KOHM 0.25% 1/8W 0805

RES SMD 42.2KOHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805CRD0742K2L RT0805CRD0742K2L-ND 59AK4676 RT0805CRD0742K2L
Product Name RES 42.2K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Res, 42K2, 0.25%, 0.125W, Thin Film/0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 42200 ohms 42200 ohms 42200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data