Yageo USA RES 412K OHM 1/8W .25% SMD 0805 RT0805CRD07412KL

Description
RES 412Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 412Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/8W .25% SMD 0805 - RT0805CRD07412KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/8W .25% SMD 0805
RT0805CRD07412KL
RES 412K OHM 1/8W .25% SMD 0805 RT0805CRD07412KL
RES 412Kohm 1/8W .25% SMD 0805

RES 412Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07412KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07412KL-ND
Chip Resistor - Surface Mount RT0805CRD07412KL-ND
412 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

412 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD07412KL RT0805CRD07412KL-ND
Product Name RES 412K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 412000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details