Yageo USA RES 3.32K OHM 1/8W .25% SMD 0805 RT0805CRD073K32L

Description
RES 3.32Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W .25% SMD 0805 - RT0805CRD073K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W .25% SMD 0805
RT0805CRD073K32L
RES 3.32K OHM 1/8W .25% SMD 0805 RT0805CRD073K32L
RES 3.32Kohm 1/8W .25% SMD 0805

RES 3.32Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805CRD073K32LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805CRD073K32LCT-ND
Chip Resistor - Surface Mount 13-RT0805CRD073K32LCT-ND
RES SMD 3.32KOHM 0.25% 1/8W 0805

RES SMD 3.32KOHM 0.25% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805CRD073K32LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805CRD073K32LTR-ND
Chip Resistor - Surface Mount 13-RT0805CRD073K32LTR-ND
3.32 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.32 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805CRD073K32LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805CRD073K32LDKR-ND
Chip Resistor - Surface Mount 13-RT0805CRD073K32LDKR-ND
RES SMD 3.32KOHM 0.25% 1/8W 0805

RES SMD 3.32KOHM 0.25% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD073K32L 13-RT0805CRD073K32LCT-ND
Product Name RES 3.32K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3320 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details