Yageo USA RES 383K OHM 1/8W .25% SMD 0805 RT0805CRD07383KL

Description
RES 383Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 383Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/8W .25% SMD 0805 - RT0805CRD07383KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/8W .25% SMD 0805
RT0805CRD07383KL
RES 383K OHM 1/8W .25% SMD 0805 RT0805CRD07383KL
RES 383Kohm 1/8W .25% SMD 0805

RES 383Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD07383KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07383KL-ND
Chip Resistor - Surface Mount RT0805CRD07383KL-ND
383 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

383 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD07383KL RT0805CRD07383KL-ND
Product Name RES 383K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 383000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details