Yageo USA RES 36.0K OHM 1/8W .25% SMD 0805 RT0805CRD0736KL

Description
RES 36.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 36.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/8W .25% SMD 0805 - RT0805CRD0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/8W .25% SMD 0805
RT0805CRD0736KL
RES 36.0K OHM 1/8W .25% SMD 0805 RT0805CRD0736KL
RES 36.0Kohm 1/8W .25% SMD 0805

RES 36.0Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0736KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0736KL-ND
Chip Resistor - Surface Mount RT0805CRD0736KL-ND
36 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD0736KL RT0805CRD0736KL-ND
Product Name RES 36.0K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 36000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details