Yageo USA Chip Resistor - Surface Mount RT0805CRD07270RL

Description
270 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
270 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805CRD07270RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD07270RL-ND
Chip Resistor - Surface Mount RT0805CRD07270RL-ND
270 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

270 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 270 OHM 1/8W .25% SMD 0805 - RT0805CRD07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W .25% SMD 0805
RT0805CRD07270RL
RES 270 OHM 1/8W .25% SMD 0805 RT0805CRD07270RL
RES 270ohm 1/8W .25% SMD 0805

RES 270ohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0805CRD07270RL-ND RT0805CRD07270RL
Product Name Chip Resistor - Surface Mount RES 270 OHM 1/8W .25% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details