Yageo USA Chip Resistor - Surface Mount RT0805CRD0724KL

Description
24 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
24 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805CRD0724KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0724KL-ND
Chip Resistor - Surface Mount RT0805CRD0724KL-ND
24 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 24.0K OHM 1/8W .25% SMD 0805 - RT0805CRD0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/8W .25% SMD 0805
RT0805CRD0724KL
RES 24.0K OHM 1/8W .25% SMD 0805 RT0805CRD0724KL
RES 24.0Kohm 1/8W .25% SMD 0805

RES 24.0Kohm 1/8W .25% SMD 0805

Supplier's Site
RES SMD 24K OHM 0.25% 1/8W 0805 - 898-RT0805CRD0724KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 24K OHM 0.25% 1/8W 0805
898-RT0805CRD0724KL
RES SMD 24K OHM 0.25% 1/8W 0805 898-RT0805CRD0724KL
RES SMD 24K OHM 0.25% 1/8W 0805

RES SMD 24K OHM 0.25% 1/8W 0805

Supplier's Site
Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6424
Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6424
RES, 24K, 0.25%, 0.125W, THIN FILM, 0805; Resistance:24kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.25%, 0.125W, THIN FILM, 0805; Resistance:24kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4007
Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4007
RES, 24K, 0.25%, 0.125W, THIN FILM, 0805; Resistance:24kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.25%, 0.125W, THIN FILM, 0805; Resistance:24kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805CRD0724KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805CRD0724KL
Chip Resistor - Surface Mount RT0805CRD0724KL
RES SMD 24K OHM 0.25% 1/8W 0805

RES SMD 24K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805CRD0724KL-ND RT0805CRD0724KL 898-RT0805CRD0724KL 58AK6424 RT0805CRD0724KL
Product Name Chip Resistor - Surface Mount RES 24.0K OHM 1/8W .25% SMD 0805 RES SMD 24K OHM 0.25% 1/8W 0805 Res, 24K, 0.25%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details