Yageo USA RES 17.4K OHM 1/8W .25% SMD 0805 RT0805CRD0717K4L

Description
RES 17.4Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 17.4Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/8W .25% SMD 0805 - RT0805CRD0717K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/8W .25% SMD 0805
RT0805CRD0717K4L
RES 17.4K OHM 1/8W .25% SMD 0805 RT0805CRD0717K4L
RES 17.4Kohm 1/8W .25% SMD 0805

RES 17.4Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0717K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0717K4L-ND
Chip Resistor - Surface Mount RT0805CRD0717K4L-ND
17.4 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

17.4 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD0717K4L RT0805CRD0717K4L-ND
Product Name RES 17.4K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 17400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details