Yageo USA RES 13.0 OHM 1/8W .25% SMD 0805 RT0805CRD0713RL

Description
RES 13.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 13.0ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 1/8W .25% SMD 0805 - RT0805CRD0713RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1/8W .25% SMD 0805
RT0805CRD0713RL
RES 13.0 OHM 1/8W .25% SMD 0805 RT0805CRD0713RL
RES 13.0ohm 1/8W .25% SMD 0805

RES 13.0ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805CRD0713RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805CRD0713RL-ND
Chip Resistor - Surface Mount RT0805CRD0713RL-ND
13 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805CRD0713RL RT0805CRD0713RL-ND
Product Name RES 13.0 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 13 ohms 13 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073560 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details