Yageo USA RES 8.87K OHM 1/8W .1% SMD 0805 RT0805BRE078K87L

Description
RES 8.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 8.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/8W .1% SMD 0805 - RT0805BRE078K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W .1% SMD 0805
RT0805BRE078K87L
RES 8.87K OHM 1/8W .1% SMD 0805 RT0805BRE078K87L
RES 8.87Kohm 1/8W .1% SMD 0805

RES 8.87Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRE078K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE078K87LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE078K87LTR-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE078K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE078K87LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE078K87LDKR-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE078K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE078K87LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE078K87LCT-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRE078K87L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRE078K87L
Resistors - Chip Resistor - Surface Mount RT0805BRE078K87L
RES SMD 8.87K OHM 0.1% 1/8W 0805

RES SMD 8.87K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0805BRE078K87L 13-RT0805BRE078K87LTR-ND RT0805BRE078K87L
Product Name RES 8.87K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 8870 ohms 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details