Yageo USA Chip Resistor - Surface Mount RT0805BRE0775KL

Description
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805BRE0775KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRE0775KL-ND
Chip Resistor - Surface Mount RT0805BRE0775KL-ND
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 75.0K OHM 1/8W .1% SMD 0805 - RT0805BRE0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/8W .1% SMD 0805
RT0805BRE0775KL
RES 75.0K OHM 1/8W .1% SMD 0805 RT0805BRE0775KL
RES 75.0Kohm 1/8W .1% SMD 0805

RES 75.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE0775KL
Chip Resistor - Surface Mount RT0805BRE0775KL
RES SMD 75K OHM 0.1% 1/8W 0805

RES SMD 75K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRE0775KL-ND RT0805BRE0775KL RT0805BRE0775KL
Product Name Chip Resistor - Surface Mount RES 75.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details